Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A3-32/32-7VC

Description
IC CPLD 32MC 7.5NS 44TQFP
Request a Quote Datasheet
Description
IC CPLD 32MC 7.5NS 44TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-7VC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-32/32-7VC-ND
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VC - 1065219-M4A3-32/32-7VC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VC
1065219-M4A3-32/32-7VC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VC 1065219-M4A3-32/32-7VC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1065219-M4A3-32/32-7 VC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1065219-M4A3-32/32-7VC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EE PLD, 7.5ns, 32-Cell, CMOS, PQFP44, 1 MM HEIGHT, TQFP-44 Product overview: M4A3-32/32-7VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-32/32-7VC can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 32-Cell, CMOS, PQFP44, 1 MM HEIGHT, TQFP-44 Product overview: M4A3-32/32-7VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-32/32-7VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-7VC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-32/32-7VC
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-7VC
CPLDs (Complex Programmable Logic Devices) M4A3-32/32-7VC
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-7VC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-32/32-7VC
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A3-32/32-7VC-ND 1065219-M4A3-32/32-7VC 695-M4A3-32/32-7VC M4A3-32/32-7VC M4A3-32/32-7VC M4A3-32/32-7VC
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VC Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP (10x10) QFP; TQFP; Other; 44-TQFP
Pins 44 44
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 32 C (90 F) 0 to 70 C (32 to 158 F)
Macrocells 32 32
Unlock Full Specs
to access all available technical data