Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-5VNC M4A3-32/32-5VNC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 719279-M4A3-32/32-5V NC Series: ispMACH 4A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TQFP Mounting: SMD Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 32 Family Name: M4A3-32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): CY7C371i-66AC; CY7C371i-143AC; CY7C371i-143ACT; Introduction Date: December 14, 1998 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 719279-M4A3-32/32-5V NC Series: ispMACH 4A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TQFP Mounting: SMD Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 32 Family Name: M4A3-32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): CY7C371i-66AC; CY7C371i-143AC; CY7C371i-143ACT; Introduction Date: December 14, 1998 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-5VNC - 719279-M4A3-32/32-5VNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-5VNC
719279-M4A3-32/32-5VNC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-5VNC 719279-M4A3-32/32-5VNC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 719279-M4A3-32/32-5V NC Series: ispMACH 4A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TQFP Mounting: SMD Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 32 Family Name: M4A3-32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): CY7C371i-66AC; CY7C371i-143AC; CY7C371i-143ACT; Introduction Date: December 14, 1998 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 719279-M4A3-32/32-5VNC
Series: ispMACH 4A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-TQFP
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Macrocells: 32
Family Name: M4A3-32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): CY7C371i-66AC; CY7C371i-143AC; CY7C371i-143ACT;
Introduction Date: December 14, 1998
Country of Origin: Malaysia
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EE PLD, 5ns, 32-Cell, CMOS, PQFP44, 1 MM HEIGHT, LEAD FREE, TQFP-44 Product overview: M4A3-32/32-5VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-32/32-5VNC can be used for catalog matching and distributor lookup.

EE PLD, 5ns, 32-Cell, CMOS, PQFP44, 1 MM HEIGHT, LEAD FREE, TQFP-44 Product overview: M4A3-32/32-5VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-32/32-5VNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-5VNC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-5VNC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-32/32-5VNC-ND
IC CPLD 32MC 5NS 44TQFP

IC CPLD 32MC 5NS 44TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-5VNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-5VNC
CPLDs (Complex Programmable Logic Devices) M4A3-32/32-5VNC
IC CPLD 32MC 5NS 44TQFP

IC CPLD 32MC 5NS 44TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-5VNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-5VNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-32/32-5VNC
IC CPLD 32MC 5NS 44TQFP

IC CPLD 32MC 5NS 44TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-5VNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-5VNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-32/32-5VNC
IC CPLD 32MC 5NS 44TQFP

IC CPLD 32MC 5NS 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 719279-M4A3-32/32-5VNC 695-M4A3-32/32-5VNC M4A3-32/32-5VNC-ND M4A3-32/32-5VNC M4A3-32/32-5VNC M4A3-32/32-5VNC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-5VNC Cpld CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 32 32
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3
Pins 44 44
Internal Frequency 105 MHz
Unlock Full Specs
to access all available technical data