Lattice Semiconductor Corporation Cpld M4A3-32/32-10VC

Description
EE PLD, 10ns, 32-Cell, CMOS, PQFP44, Product overview: M4A3-32/32-10VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-32/32-10VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 10ns, 32-Cell, CMOS, PQFP44, Product overview: M4A3-32/32-10VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-32/32-10VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 10ns, 32-Cell, CMOS, PQFP44, Product overview: M4A3-32/32-10VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-32/32-10VC can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 32-Cell, CMOS, PQFP44, Product overview: M4A3-32/32-10VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-32/32-10VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-10VC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-10VC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-32/32-10VC-ND
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-10VC - 125108-M4A3-32/32-10VC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-10VC
125108-M4A3-32/32-10VC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-10VC 125108-M4A3-32/32-10VC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 125108-M4A3-32/32-10 VC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 125108-M4A3-32/32-10VC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-10VC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-10VC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-32/32-10VC
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-10VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-10VC
CPLDs (Complex Programmable Logic Devices) M4A3-32/32-10VC
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-10VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-10VC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-32/32-10VC
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A3-32/32-10VC M4A3-32/32-10VC-ND 125108-M4A3-32/32-10VC M4A3-32/32-10VC M4A3-32/32-10VC M4A3-32/32-10VC
Product Name Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-10VC Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Pins 44 44
Internal Frequency 62.5 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 32 C (90 F)
Supply Voltage Other; 3.3 Other; 3 V to 3.6 V
Features In-system Programmability
Unlock Full Specs
to access all available technical data