EE PLD, 10ns, 32-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: M4A3-32/32-10JC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-32/32-10JC can be used for catalog matching and distributor lookup.
IC CPLD 32MC 10NS 44PLCC
IC CPLD 32MC 10NS 44PLCC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-M4A3-32/32-10JC | M4A3-32/32-10JC | M4A3-32/32-10JC |
| Product Name | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Pins | 44 | ||
| Internal Frequency | 62.5 MHz | ||
| Operating Temperature | 0 C (32 F) | 32 C (90 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | Other; 3.3 |