EE PLD, 5.5ns, 256-Cell, CMOS, PBGA256, FPBGA-256 Product overview: M4A3-256/128-55FAC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-256/128-55F
Win Source Part Number: 1187968-M4A3-256/128
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4A
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Macrocells: 256
Package / Case: 256-BGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: M4A3-256
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 256MC 5.5NS 256FPBGA
IC CPLD 256MC 5.5NS 256FBGA
IC CPLD 256MC 5.5NS 256FPBGA
IC CPLD 256MC 5.5NS 256FPBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-M4A3-256/128-55FAC | 1187968-M4A3-256/128-55FAC | M4A3-256/128-55FAC-ND | M4A3-256/128-55FAC | M4A3-256/128-55FAC | M4A3-256/128-55FAC |
| Product Name | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Pins | 256 | 256 | ||||
| Internal Frequency | 105 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 128 C (262 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 3.3 | Other; 3V ~ 3.6V | ||||
| Macrocells | 256 | 256 |