Lattice Semiconductor Corporation Cpld M4A3-256/128-10YNC

Description
EE PLD, 10ns, 256-Cell, CMOS, PQFP208, LEAD FREE, PLASTIC, QFP-208 Product overview: M4A3-256/128-10YNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-256/128-10Y NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 10ns, 256-Cell, CMOS, PQFP208, LEAD FREE, PLASTIC, QFP-208 Product overview: M4A3-256/128-10YNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-256/128-10Y NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 10ns, 256-Cell, CMOS, PQFP208, LEAD FREE, PLASTIC, QFP-208 Product overview: M4A3-256/128-10YNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-256/128-10Y NC can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 256-Cell, CMOS, PQFP208, LEAD FREE, PLASTIC, QFP-208 Product overview: M4A3-256/128-10YNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-256/128-10YNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YNC - 072949-M4A3-256/128-10YNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YNC
072949-M4A3-256/128-10YNC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YNC 072949-M4A3-256/128-10YNC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072949-M4A3-256/128- 10YNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 128 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 256 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072949-M4A3-256/128-10YNC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1810-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1810-ND
CPLDs (Complex Programmable Logic Devices) 220-1810-ND
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10YNC
CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10YNC
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10YNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10YNC
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10YNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10YNC
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A3-256/128-10YNC 072949-M4A3-256/128-10YNC 220-1810-ND M4A3-256/128-10YNC M4A3-256/128-10YNC M4A3-256/128-10YNC
Product Name Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YNC CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Pins 208 208
Internal Frequency 62.5 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3.3 Other; 3 V to 3.6 V
Macrocells 256 256
Unlock Full Specs
to access all available technical data