Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YC M4A3-256/128-10YC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880694-M4A3-256/128- 10YC Series: ispMACH® 4A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 128 Part Status: Obsolete Family Name: M4A3-256 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880694-M4A3-256/128- 10YC Series: ispMACH® 4A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 128 Part Status: Obsolete Family Name: M4A3-256 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YC - 880694-M4A3-256/128-10YC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YC
880694-M4A3-256/128-10YC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YC 880694-M4A3-256/128-10YC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880694-M4A3-256/128- 10YC Series: ispMACH® 4A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 128 Part Status: Obsolete Family Name: M4A3-256 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 880694-M4A3-256/128-10YC
Series: ispMACH® 4A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 128
Part Status: Obsolete
Family Name: M4A3-256
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10YC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10YC-ND
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Buy Now Datasheet
EE PLD, 10ns, 256-Cell, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: M4A3-256/128-10YC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-256/128-10Y C can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 256-Cell, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: M4A3-256/128-10YC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-256/128-10YC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10YC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10YC
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YC - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10YC
CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10YC
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10YC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10YC
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10YC
CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10YC
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 880694-M4A3-256/128-10YC M4A3-256/128-10YC-ND 695-M4A3-256/128-10YC M4A3-256/128-10YC M4A3-256/128-10YC M4A3-256/128-10YC M4A3-256/128-10YC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10YC CPLDs (Complex Programmable Logic Devices) Cpld Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 128 C (262 F) 0 to 70 C (32 to 158 F)
Features In-system Programmability
Pins 208 208
Internal Frequency 62.5 MHz
Unlock Full Specs
to access all available technical data