Lattice Semiconductor Corporation Cpld M4A3-256/128-10FANC

Description
EE PLD, 10ns, 256-Cell, CMOS, PBGA256, LEAD FREE, FPBGA-256 Product overview: M4A3-256/128-10FANC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-256/128-10F ANC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 10ns, 256-Cell, CMOS, PBGA256, LEAD FREE, FPBGA-256 Product overview: M4A3-256/128-10FANC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-256/128-10F ANC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 10ns, 256-Cell, CMOS, PBGA256, LEAD FREE, FPBGA-256 Product overview: M4A3-256/128-10FANC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-256/128-10F ANC can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 256-Cell, CMOS, PBGA256, LEAD FREE, FPBGA-256 Product overview: M4A3-256/128-10FANC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-256/128-10FANC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1809-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1809-ND
CPLDs (Complex Programmable Logic Devices) 220-1809-ND
IC CPLD 256MC 10NS 256FPBGA

IC CPLD 256MC 10NS 256FPBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10FANC - 845917-M4A3-256/128-10FANC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10FANC
845917-M4A3-256/128-10FANC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10FANC 845917-M4A3-256/128-10FANC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 845917-M4A3-256/128- 10FANC Series: ispMACH® 4A Package: Tray Number of I/O: 128 Part Status: Not For New Designs Family Name: M4A3-256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1809, M4A3-256/128-10FANC- ND, M4A325612810FANC

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 845917-M4A3-256/128-10FANC
Series: ispMACH® 4A
Package: Tray
Number of I/O: 128
Part Status: Not For New Designs
Family Name: M4A3-256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1809, M4A3-256/128-10FANC-ND, M4A325612810FANC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10FANC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10FANC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10FANC
IC CPLD 256MC 10NS 256FPBGA

IC CPLD 256MC 10NS 256FPBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10FANC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10FANC
CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10FANC
IC CPLD 256MC 10NS 256FPBGA

IC CPLD 256MC 10NS 256FPBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10FANC - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10FANC
CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10FANC
IC CPLD 256MC 10NS 256FBGA

IC CPLD 256MC 10NS 256FBGA

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10FANC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-256/128-10FANC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-256/128-10FANC
IC CPLD 256MC 10NS 256FBGA

IC CPLD 256MC 10NS 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A3-256/128-10FANC 220-1809-ND 845917-M4A3-256/128-10FANC M4A3-256/128-10FANC M4A3-256/128-10FANC M4A3-256/128-10FANC M4A3-256/128-10FANC
Product Name Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-256/128-10FANC Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Pins 256 256
Internal Frequency 62.5 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3.3
Features In-system Programmability
Unlock Full Specs
to access all available technical data