Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A3-192/96-7VNC

Description
IC CPLD 192MC 7.5NS 144TQFP
Request a Quote Datasheet
Description
IC CPLD 192MC 7.5NS 144TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VNC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-7VNC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-192/96-7VNC-ND
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VNC - 747150-M4A3-192/96-7VNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VNC
747150-M4A3-192/96-7VNC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VNC 747150-M4A3-192/96-7VNC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 747150-M4A3-192/96-7 VNC Series: ispMACH 4A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Number of I/O: 96 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 192 Family Name: M4A3-192 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 5M240ZT144A5N; 5M240ZT144A5; 5M240ZT144C4N; Introduction Date: December 14, 1998 Country of Origin: Malaysia Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 747150-M4A3-192/96-7VNC
Series: ispMACH 4A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Number of I/O: 96
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Macrocells: 192
Family Name: M4A3-192
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 5M240ZT144A5N; 5M240ZT144A5; 5M240ZT144C4N;
Introduction Date: December 14, 1998
Country of Origin: Malaysia
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EE PLD, 7.5ns, 192-Cell, CMOS, PQFP144, LEAD FREE, TQFP-144 Product overview: M4A3-192/96-7VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-7VNC can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 192-Cell, CMOS, PQFP144, LEAD FREE, TQFP-144 Product overview: M4A3-192/96-7VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-7VNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-7VNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-7VNC
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-7VNC
CPLDs (Complex Programmable Logic Devices) M4A3-192/96-7VNC
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-7VNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-7VNC
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A3-192/96-7VNC-ND 747150-M4A3-192/96-7VNC 695-M4A3-192/96-7VNC M4A3-192/96-7VNC M4A3-192/96-7VNC M4A3-192/96-7VNC
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VNC Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 144-LQFP QFP; TQFP QFP; Other; 144-LQFP
Pins 144 144
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Macrocells 192 192
Unlock Full Specs
to access all available technical data