Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A3-192/96-7VC

Description
IC CPLD 192MC 7.5NS 144TQFP
Request a Quote Datasheet
Description
IC CPLD 192MC 7.5NS 144TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-7VC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-192/96-7VC-ND
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VC - 1210658-M4A3-192/96-7VC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VC
1210658-M4A3-192/96-7VC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VC 1210658-M4A3-192/96-7VC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210658-M4A3-192/96- 7VC Series: ispMACH 4A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Number of I/O: 96 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 192 Part Status: Obsolete(EOL) Family Name: M4A3-192 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 5M240ZT144A5N; 5M240ZT144C4; 5M240ZT144I5; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1210658-M4A3-192/96-7VC
Series: ispMACH 4A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Number of I/O: 96
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Macrocells: 192
Part Status: Obsolete(EOL)
Family Name: M4A3-192
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 5M240ZT144A5N; 5M240ZT144C4; 5M240ZT144I5;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EE PLD, 7.5ns, 192-Cell, CMOS, PQFP144, TQFP-144 Product overview: M4A3-192/96-7VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-7VC can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 192-Cell, CMOS, PQFP144, TQFP-144 Product overview: M4A3-192/96-7VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-7VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-7VC
CPLDs (Complex Programmable Logic Devices) M4A3-192/96-7VC
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-7VC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-7VC
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-7VC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-7VC
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A3-192/96-7VC-ND 1210658-M4A3-192/96-7VC 695-M4A3-192/96-7VC M4A3-192/96-7VC M4A3-192/96-7VC M4A3-192/96-7VC
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-7VC Cpld CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144 144
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 96 C (205 F)
Macrocells 192 192
Unlock Full Specs
to access all available technical data