Lattice Semiconductor Corporation Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-6FAC

Description
IC CPLD 192MC 6NS 144FBGA
Description
IC CPLD 192MC 6NS 144FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The M4A3-192/96-6FAC is a Complex Programmable Logic Device (CPLD) from the ispMACH 4A family by Quarktwin Technology Ltd. It features 192 macrocells and supports both 3.3V and 5V operation. The device offers high-speed performance with a propagation delay (t_PD) of 6.0 ns and a maximum frequency (f_CNT) of 160 MHz. It includes a flexible architecture that allows for various design styles, including synchronous and asynchronous modes, and supports dedicated input registers with programmable polarity. The M4A3-192/96-6FAC is compliant with JTAG (IEEE 1149.1) for boundary scan testing and in-system programming, ensuring ease of integration and testability. It also features 100% routability and pin-out retention, which facilitates design changes and reconfiguration. The device is available in lead-free packaging options and is suitable for applications requiring reliable performance in both commercial and industrial environments.

Datasheet Summary
Powered by GS/AI

The M4A3-192/96-6FAC is a Complex Programmable Logic Device (CPLD) from the ispMACH 4A family by Quarktwin Technology Ltd. It features 192 macrocells and supports both 3.3V and 5V operation. The device offers high-speed performance with a propagation delay (t_PD) of 6.0 ns and a maximum frequency (f_CNT) of 160 MHz. It includes a flexible architecture that allows for various design styles, including synchronous and asynchronous modes, and supports dedicated input registers with programmable polarity. The M4A3-192/96-6FAC is compliant with JTAG (IEEE 1149.1) for boundary scan testing and in-system programming, ensuring ease of integration and testability. It also features 100% routability and pin-out retention, which facilitates design changes and reconfiguration. The device is available in lead-free packaging options and is suitable for applications requiring reliable performance in both commercial and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-6FAC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-6FAC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-6FAC
IC CPLD 192MC 6NS 144FBGA

IC CPLD 192MC 6NS 144FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-6FAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-6FAC
CPLDs (Complex Programmable Logic Devices) M4A3-192/96-6FAC
IC CPLD 192MC 6NS 144FPBGA

IC CPLD 192MC 6NS 144FPBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A3-192/96-6FAC M4A3-192/96-6FAC
Product Name Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
User I/Os 96 pins 96 pins
Unlock Full Specs
to access all available technical data