Lattice Semiconductor Corporation Cpld M4A3-192/96-10VNC

Description
EE PLD, 10ns, 192-Cell, CMOS, PQFP144, LEAD FREE, TQFP-144 Product overview: M4A3-192/96-10VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-10VN C can be used for catalog matching and distributor lookup.
Request a Quote
Description
EE PLD, 10ns, 192-Cell, CMOS, PQFP144, LEAD FREE, TQFP-144 Product overview: M4A3-192/96-10VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-10VN C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M4A3-192/96-10VNC is a Complex Programmable Logic Device (CPLD) from the ispMACH 4A family by Quarktwin Technology Ltd. It features 192 macrocells and supports both 3.3V and 5V operation. The device offers a maximum propagation delay (t_PD) of 6.0 ns and can operate at a maximum frequency (f_CNT) of 160 MHz. It includes a flexible architecture that allows for various design styles, including synchronous and asynchronous modes, and supports dedicated input registers with programmable polarity. The M4A3-192/96-10VNC is compliant with JTAG (IEEE 1149.1) for boundary scan testing and in-system programming, making it suitable for automated test equipment. It also features 100% routability and pin-out retention, ensuring reliable integration into designs. The device is available in a lead-free package option and is designed for both commercial and industrial applications, with specific speed grades available for different operational requirements.

Datasheet Summary
Powered by GS/AI

The M4A3-192/96-10VNC is a Complex Programmable Logic Device (CPLD) from the ispMACH 4A family by Quarktwin Technology Ltd. It features 192 macrocells and supports both 3.3V and 5V operation. The device offers a maximum propagation delay (t_PD) of 6.0 ns and can operate at a maximum frequency (f_CNT) of 160 MHz. It includes a flexible architecture that allows for various design styles, including synchronous and asynchronous modes, and supports dedicated input registers with programmable polarity. The M4A3-192/96-10VNC is compliant with JTAG (IEEE 1149.1) for boundary scan testing and in-system programming, making it suitable for automated test equipment. It also features 100% routability and pin-out retention, ensuring reliable integration into designs. The device is available in a lead-free package option and is designed for both commercial and industrial applications, with specific speed grades available for different operational requirements.

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 10ns, 192-Cell, CMOS, PQFP144, LEAD FREE, TQFP-144 Product overview: M4A3-192/96-10VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-10VN C can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 192-Cell, CMOS, PQFP144, LEAD FREE, TQFP-144 Product overview: M4A3-192/96-10VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-10VNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VNC - 207138-M4A3-192/96-10VNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VNC
207138-M4A3-192/96-10VNC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VNC 207138-M4A3-192/96-10VNC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 207138-M4A3-192/96-1 0VNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 96 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 192 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 207138-M4A3-192/96-10VNC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1808-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1808-ND
CPLDs (Complex Programmable Logic Devices) 220-1808-ND
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VNC - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10VNC
CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10VNC
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10VNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10VNC
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10VNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10VNC
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10VNC
CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10VNC
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A3-192/96-10VNC 207138-M4A3-192/96-10VNC 220-1808-ND M4A3-192/96-10VNC M4A3-192/96-10VNC M4A3-192/96-10VNC M4A3-192/96-10VNC
Product Name Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VNC CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Pins 144 144
Internal Frequency 62.5 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 96 C (205 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3.3 Other; 3 V to 3.6 V
Macrocells 192 192 192
Unlock Full Specs
to access all available technical data