Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VI M4A3-192/96-10VI

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 207137-M4A3-192/96-1 0VI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 96 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 192 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-TQFP (20x20)
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 207137-M4A3-192/96-1 0VI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 96 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 192 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-TQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VI - 207137-M4A3-192/96-10VI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VI
207137-M4A3-192/96-10VI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VI 207137-M4A3-192/96-10VI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 207137-M4A3-192/96-1 0VI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 96 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 192 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-TQFP (20x20)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 207137-M4A3-192/96-10VI
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-TQFP (20x20)

Buy Now Datasheet
EE PLD, 10ns, 192-Cell, CMOS, PQFP144, TQFP-144 Product overview: M4A3-192/96-10VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-10VI can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 192-Cell, CMOS, PQFP144, TQFP-144 Product overview: M4A3-192/96-10VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-192/96-10VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10VI-ND
CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10VI-ND
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10VI
CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10VI
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10VI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10VI
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-192/96-10VI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-192/96-10VI
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 207137-M4A3-192/96-10VI 695-M4A3-192/96-10VI M4A3-192/96-10VI-ND M4A3-192/96-10VI M4A3-192/96-10VI M4A3-192/96-10VI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-192/96-10VI Cpld CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 192 192
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP; Other; 144-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 96 C (205 F)
Supply Voltage Other; 3 V to 3.6 V Other; 3.3
Pins 144 144
Unlock Full Specs
to access all available technical data