Lattice Semiconductor Corporation Panel Display, Process, Led, 10-30V; No. Of Digits / Alpha Laurel Electronics M35

Description
PANEL DISPLAY, PROCESS, LED, 10-30V; No. of Digits / Alpha:3-1/2; Meter Function:Process; Meter Range:-1999 to 9999; Digit Height:0.4"; Panel Cutout Height:22.5mm; Panel Cutout Width:45mm; Supply Voltage Min:10VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL DISPLAY, PROCESS, LED, 10-30V; No. of Digits / Alpha:3-1/2; Meter Function:Process; Meter Range:-1999 to 9999; Digit Height:0.4"; Panel Cutout Height:22.5mm; Panel Cutout Width:45mm; Supply Voltage Min:10VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Display, Process, Led, 10-30V; No. Of Digits / Alpha Laurel Electronics - 83K0407 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Process, Led, 10-30V; No. Of Digits / Alpha Laurel Electronics
83K0407
Panel Display, Process, Led, 10-30V; No. Of Digits / Alpha Laurel Electronics 83K0407
PANEL DISPLAY, PROCESS, LED, 10-30V; No. of Digits / Alpha:3-1/2; Meter Function:Process; Meter Range:-1999 to 9999; Digit Height:0.4"; Panel Cutout Height:22.5mm; Panel Cutout Width:45mm; Supply Voltage Min:10VDC; Product Range:- RoHS Compliant: Yes

PANEL DISPLAY, PROCESS, LED, 10-30V; No. of Digits / Alpha:3-1/2; Meter Function:Process; Meter Range:-1999 to 9999; Digit Height:0.4"; Panel Cutout Height:22.5mm; Panel Cutout Width:45mm; Supply Voltage Min:10VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 83K0407
Product Name Panel Display, Process, Led, 10-30V; No. Of Digits / Alpha Laurel Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers