Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX64V-5F100C LX64V-5F100C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 784779-LX64V-5F100C Series: ispGDX2 Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 100-LBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 64 Part Status: Obsolete(EOL) Family Name: LX64EV Categories: Integrated Circuits (ICs) Manufacturer Package: 100-FPBGA (11x11) Alternative Parts (Cross-Reference): LX64V-5FN100C; Introduction Date: November 21, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 784779-LX64V-5F100C Series: ispGDX2 Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 100-LBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 64 Part Status: Obsolete(EOL) Family Name: LX64EV Categories: Integrated Circuits (ICs) Manufacturer Package: 100-FPBGA (11x11) Alternative Parts (Cross-Reference): LX64V-5FN100C; Introduction Date: November 21, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX64V-5F100C - 784779-LX64V-5F100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX64V-5F100C
784779-LX64V-5F100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX64V-5F100C 784779-LX64V-5F100C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 784779-LX64V-5F100C Series: ispGDX2 Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 100-LBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 64 Part Status: Obsolete(EOL) Family Name: LX64EV Categories: Integrated Circuits (ICs) Manufacturer Package: 100-FPBGA (11x11) Alternative Parts (Cross-Reference): LX64V-5FN100C; Introduction Date: November 21, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 784779-LX64V-5F100C
Series: ispGDX2
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 100-LBGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 64
Part Status: Obsolete(EOL)
Family Name: LX64EV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-FPBGA (11x11)
Alternative Parts (Cross-Reference): LX64V-5FN100C;
Introduction Date: November 21, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crossbar Switch, CMOS, PBGA100, FPBGA-100 Product overview: LX64V-5F100C from Lattice Semiconductor is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LX64V-5F100C can be used for catalog matching and distributor lookup.

Crossbar Switch, CMOS, PBGA100, FPBGA-100 Product overview: LX64V-5F100C from Lattice Semiconductor is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LX64V-5F100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LX64V-5F100C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LX64V-5F100C
Embedded - FPGAs (Field Programmable Gate Array) LX64V-5F100C
IC FPGA 64 I/O 100FBGA

IC FPGA 64 I/O 100FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LX64V-5F100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LX64V-5F100C
FPGAs (Field Programmable Gate Array) LX64V-5F100C
100-FPBGA (11x11)

100-FPBGA (11x11)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 784779-LX64V-5F100C 696-LX64V-5F100C LX64V-5F100C LX64V-5F100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX64V-5F100C Fpga Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details