Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX64EV-5F100C LX64EV-5F100C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 784778-LX64EV-5F100C Series: ispGDX2 Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 100-LBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 64 Part Status: Obsolete(EOL) Family Name: LX64EV Categories: Integrated Circuits (ICs) Manufacturer Package: 100-FPBGA (11x11) Alternative Parts (Cross-Reference): LX64EV-5FN100C; LX64EV-5FN100I; LX64EV-5F100I; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Austria, China, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 784778-LX64EV-5F100C Series: ispGDX2 Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 100-LBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 64 Part Status: Obsolete(EOL) Family Name: LX64EV Categories: Integrated Circuits (ICs) Manufacturer Package: 100-FPBGA (11x11) Alternative Parts (Cross-Reference): LX64EV-5FN100C; LX64EV-5FN100I; LX64EV-5F100I; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Austria, China, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX64EV-5F100C - 784778-LX64EV-5F100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX64EV-5F100C
784778-LX64EV-5F100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX64EV-5F100C 784778-LX64EV-5F100C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 784778-LX64EV-5F100C Series: ispGDX2 Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 100-LBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 64 Part Status: Obsolete(EOL) Family Name: LX64EV Categories: Integrated Circuits (ICs) Manufacturer Package: 100-FPBGA (11x11) Alternative Parts (Cross-Reference): LX64EV-5FN100C; LX64EV-5FN100I; LX64EV-5F100I; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Austria, China, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 784778-LX64EV-5F100C
Series: ispGDX2
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 100-LBGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 64
Part Status: Obsolete(EOL)
Family Name: LX64EV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-FPBGA (11x11)
Alternative Parts (Cross-Reference): LX64EV-5FN100C; LX64EV-5FN100I; LX64EV-5F100I;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Austria, China, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LX64EV-5F100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LX64EV-5F100C
FPGAs (Field Programmable Gate Array) LX64EV-5F100C
100-FPBGA (11x11)

100-FPBGA (11x11)

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - LX64EV-5F100C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LX64EV-5F100C
Embedded - FPGAs (Field Programmable Gate Array) LX64EV-5F100C
IC FPGA 64 I/O 100FBGA

IC FPGA 64 I/O 100FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 784778-LX64EV-5F100C LX64EV-5F100C LX64EV-5F100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX64EV-5F100C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details