Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX256V-35F484C LX256V-35F484C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072753-LX256V-35F484 C Mounting: SMD (SMT) Number of I/O: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 484-FPBGA (23x23) Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072753-LX256V-35F484 C Mounting: SMD (SMT) Number of I/O: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 484-FPBGA (23x23) Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX256V-35F484C - 072753-LX256V-35F484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX256V-35F484C
072753-LX256V-35F484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX256V-35F484C 072753-LX256V-35F484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072753-LX256V-35F484 C Mounting: SMD (SMT) Number of I/O: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 484-FPBGA (23x23) Supply Voltage - Operating: 3 V to 3.6 V

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072753-LX256V-35F484C
Mounting: SMD (SMT)
Number of I/O: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 3 V to 3.6 V

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LX256V-35F484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LX256V-35F484C
FPGAs (Field Programmable Gate Array) LX256V-35F484C
484-FPBGA (23x23)

484-FPBGA (23x23)

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - LX256V-35F484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LX256V-35F484C
Embedded - FPGAs (Field Programmable Gate Array) LX256V-35F484C
IC FPGA 256 I/O 484FBGA

IC FPGA 256 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 072753-LX256V-35F484C LX256V-35F484C LX256V-35F484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX256V-35F484C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FPBGA (23x23) Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details