Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LX256EV-5F484C

Description
Win Source Part Number: 1232375-LX256EV-5F48 4C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ispGDX2™ Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 256 Voltage - Supply: 3V ~ 3.6V Package / Case: 484-BBGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 90°C (TJ) Alternative Parts (Cross-Reference): LX256EV5F484C; ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LX256 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1232375-LX256EV-5F48 4C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ispGDX2™ Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 256 Voltage - Supply: 3V ~ 3.6V Package / Case: 484-BBGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 90°C (TJ) Alternative Parts (Cross-Reference): LX256EV5F484C; ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LX256 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1232375-LX256EV-5F484C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1232375-LX256EV-5F484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1232375-LX256EV-5F484C
Win Source Part Number: 1232375-LX256EV-5F48 4C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ispGDX2™ Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 256 Voltage - Supply: 3V ~ 3.6V Package / Case: 484-BBGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 90°C (TJ) Alternative Parts (Cross-Reference): LX256EV5F484C; ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LX256 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1232375-LX256EV-5F484C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ispGDX2™
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 256
Voltage - Supply: 3V ~ 3.6V
Package / Case: 484-BBGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Alternative Parts (Cross-Reference): LX256EV5F484C;
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LX256
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LX256EV-5F484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LX256EV-5F484C
Embedded - FPGAs (Field Programmable Gate Array) LX256EV-5F484C
IC FPGA 256 I/O 484FBGA

IC FPGA 256 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LX256EV-5F484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LX256EV-5F484C
FPGAs (Field Programmable Gate Array) LX256EV-5F484C
484-FPBGA (23x23)

484-FPBGA (23x23)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1232375-LX256EV-5F484C LX256EV-5F484C LX256EV-5F484C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Operating Temperature 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details