Lattice Semiconductor Corporation Analog Switches - Special Purpose LX256EV-35FN484C

Description
484-FPBGA (23x23)
Description
484-FPBGA (23x23)
Datasheet
Datasheet Summary
Powered by GS/AI

The LX256EV-35FN484C is an active and orderable analog switch from Quarktwin Technology Ltd. It features a 484-pin lead-free fpBGA package with dimensions of 23x23 mm. This product is designed for applications requiring a high number of I/O connections, specifically offering 256 I/Os. The device operates at a voltage of 3.3V and is suitable for various industrial applications. It is part of the ispGDX2 family, which is known for its flexibility and performance in digital signal processing tasks. The product's status indicates it is currently available for order, making it a viable option for engineers looking for reliable analog switching solutions.

Datasheet Summary
Powered by GS/AI

The LX256EV-35FN484C is an active and orderable analog switch from Quarktwin Technology Ltd. It features a 484-pin lead-free fpBGA package with dimensions of 23x23 mm. This product is designed for applications requiring a high number of I/O connections, specifically offering 256 I/Os. The device operates at a voltage of 3.3V and is suitable for various industrial applications. It is part of the ispGDX2 family, which is known for its flexibility and performance in digital signal processing tasks. The product's status indicates it is currently available for order, making it a viable option for engineers looking for reliable analog switching solutions.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - LX256EV-35FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
LX256EV-35FN484C
Analog Switches - Special Purpose LX256EV-35FN484C
484-FPBGA (23x23)

484-FPBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers
Product Number LX256EV-35FN484C
Product Name Analog Switches - Special Purpose
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5238474P - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
Signal Switches, Multiplexers, Decoders - 74AHC157D,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3384QG - Lingto Electronic Limited
Specs
Configuration 5 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details