Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LX128V-5F208C

Description
Win Source Part Number: 1205653-LX128V-5F208 C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ispGDX2™ Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 128 Voltage - Supply: 3V ~ 3.6V Package / Case: 208-BGA Supplier Device Package: 208-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 90°C (TJ) Alternative Parts (Cross-Reference): LX128V5F208C; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LX128 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1205653-LX128V-5F208 C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ispGDX2™ Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 128 Voltage - Supply: 3V ~ 3.6V Package / Case: 208-BGA Supplier Device Package: 208-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 90°C (TJ) Alternative Parts (Cross-Reference): LX128V5F208C; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LX128 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1205653-LX128V-5F208C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1205653-LX128V-5F208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1205653-LX128V-5F208C
Win Source Part Number: 1205653-LX128V-5F208 C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ispGDX2™ Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 128 Voltage - Supply: 3V ~ 3.6V Package / Case: 208-BGA Supplier Device Package: 208-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 90°C (TJ) Alternative Parts (Cross-Reference): LX128V5F208C; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LX128 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1205653-LX128V-5F208C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ispGDX2™
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 128
Voltage - Supply: 3V ~ 3.6V
Package / Case: 208-BGA
Supplier Device Package: 208-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Alternative Parts (Cross-Reference): LX128V5F208C;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LX128
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LX128V-5F208C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LX128V-5F208C
FPGAs (Field Programmable Gate Array) LX128V-5F208C
208-FPBGA (17x17)

208-FPBGA (17x17)

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - LX128V-5F208C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LX128V-5F208C
Embedded - FPGAs (Field Programmable Gate Array) LX128V-5F208C
IC FPGA 128 I/O 208FBGA

IC FPGA 128 I/O 208FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1205653-LX128V-5F208C LX128V-5F208C LX128V-5F208C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details