Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 041274-LX128EV-5F208
Mounting: SMD (SMT)
Number of I/O: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 208-FPBGA (17x17)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC FPGA 128 I/O 208FBGA
208-FPBGA (17x17)
IC FPGA 128 I/O 208FBGA
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 041274-LX128EV-5F208I | LX128EV-5F208I | LX128EV-5F208I | LX128EV-5F208I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LX128EV-5F208I | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-FPBGA (17x17) | Other; 208-BGA | Other; 208-BGA |