CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 192 1548288 39000 400-LFBGA
IC FPGA 192 I/O 400CABGA Product overview: LIFCL-40-8BG400C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LIFCL-40-8BG400C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1323377-LIFCL-40-8BG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 192
Number of LABs/CLBs: 9750
Number of Logic Elements/Cells: 39000
Total RAM Bits: 1548288
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 400-CABGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 400-LFBGA
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-LIFCL-40-8BG400C
Base Product Number: LIFCL-40
RoHS Status: ROHS3 Compliant
IC FPGA 192 I/O 400CABGA
IC FPGA 192 I/O 400CABGA
IC FPGA 192 I/O 400CABGA
CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 192 1548288 39000 400-LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-LIFCL-40-8BG400C-ND | 696-LIFCL-40-8BG400C | 1323377-LIFCL-40-8BG400C | LIFCL-40-8BG400C | LIFCL-40-8BG400C | LIFCL-40-8BG400C | LIFCL-40-8BG400C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 400-LFBGA | Other; Tray | Other; 400-LFBGA | Other; 400-LFBGA | Other; 400-LFBGA | ||
| Pins | 400 | 400 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 39000 | 39000 | 39000 | 39000 | |||
| Internal Frequency | 500 MHz |