CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 40 442368 17000 72-QFN
IC FPGA 40 I/O 72QFN
IC FPGA 40 I/O 72QFN
CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 40 442368 17000 72-QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-LIFCL-17-9SG72I-ND | LIFCL-17-9SG72I | LIFCL-17-9SG72I | LIFCL-17-9SG72I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 72-VFQFN Exposed Pad | Other; 72-QFN | ||
| Pins | 72 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other | Other; 0.95V ~ 1.05V |