CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 72 442368 17000 121-VFBGA, CSPBGA
Win Source Part Number: 1351393-LIFCL-17-7MG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: CrossLink-NX™
Package: Tray
Standard Package: 490
Number of I/O: 72
Number of LABs/CLBs: 4250
Number of Logic Elements/Cells: 17000
Total RAM Bits: 442368
Voltage - Supply: 0.95V ~ 1.05V
Mounting Type: Surface Mount
Package / Case: 121-VFBGA, CSPBGA
Supplier Device Package: 121-CSFBGA (6x6)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Lattice Semiconductor Corporation
Base Product Number: LIFCL-17
IC FPGA 72 I/O 121CSFBGA Product overview: LIFCL-17-7MG121I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LIFCL-17-7MG121I
IC FPGA 72 I/O 121CSFBGA
IC FPGA 72 I/O 121CSFBGA
CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 72 442368 17000 121-VFBGA, CSPBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-LIFCL-17-7MG121I-ND | 1351393-LIFCL-17-7MG121I | 696-LIFCL-17-7MG121I | LIFCL-17-7MG121I | LIFCL-17-7MG121I | LIFCL-17-7MG121I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 121-VFBGA, CSPBGA | Other; Tray | PBGA | Other; 121-VFBGA, CSPBGA | ||
| Pins | 121 | 121 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 17000 | 17000 | 17000 | 17000 |