CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 78 442368 17000 256-LFBGA
IC FPGA 78 I/O 256CABGA
IC FPGA 78 I/O 256CABGA
CrossLink-NX™ Field Programmable Gate Array (FPGA) IC 78 442368 17000 256-LFBGA
IC FPGA 78 I/O 256CABGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-LIFCL-17-7BG256C-ND | LIFCL-17-7BG256C | LIFCL-17-7BG256C | LIFCL-17-7BG256C | LIFCL-17-7BG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; 256-LFBGA | Other; 256-LFBGA | ||
| Pins | 256 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other | Other; 0.95V ~ 1.05V | Other; 0.95V ~ 1.05V |