CrossLink™ Field Programmable Gate Array (FPGA) IC 29 184320 5936 64-VFBGA
Win Source Part Number: 1069702-LIF-MDF6000-
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: CrossLink™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Number of I/O: 29
Number of LABs/CLBs: 1484
Number of Logic Elements/Cells: 5936
Total RAM Bits: 184320
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 64-VFBGA
Supplier Device Package: 64-ucfBGA (3.5x3.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-LIF-MDF6000-6UMG
Base Product Number: LIF-MDF6000
IC FPGA 29 I/O 64UCFBGA Product overview: LIF-MDF6000-6UMG64I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LIF-MDF6000-6UMG
CrossLink™ Field Programmable Gate Array (FPGA) IC 29 184320 5936 64-VFBGA
IC FPGA 29 I/O 64UCFBGA
IC FPGA 29 I/O 64UCFBGA
IC FPGA 29 I/O 64UCFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-LIF-MDF6000-6UMG64I-ND | 1069702-LIF-MDF6000-6UMG64I | 696-LIF-MDF6000-6UMG64I | LIF-MDF6000-6UMG64I | LIF-MDF6000-6UMG64I | LIF-MDF6000-6UMG64I | LIF-MDF6000-6UMG64I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 64-VFBGA | Other; Tray | Other; 64-VFBGA | Other; 64-VFBGA | |||
| Pins | 64 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 5936 | 5936 | 5936 | 5936 | |||
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.14 V to 1.26 V | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other |