XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP
XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP
IC FPGA 142 I/O 208QFP
IC FPGA 142 I/O 208QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP6E-5Q208C-ND | LFXP6E-5Q208C | LFXP6E-5Q208C | LFXP6E-5Q208C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP | |
| Pins | 208 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 6000 | 6000 |