XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP
IC FPGA 142 I/O 208QFP Product overview: LFXP6E-3Q208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6E-3Q208C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382479-LFXP6E-3Q208
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Series: XP
Package: Tray
Standard Package: 24 pcs
Number of I/O: 142
Number of Logic Elements/Cells: 6000
Total RAM Bits: 73728
Voltage - Supply: 1.14V ~ 1.26V
Mounting Type: Surface Mount
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFXP6
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP
IC FPGA 142 I/O 208QFP
IC FPGA 142 I/O 208QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP6E-3Q208C-ND | 696-LFXP6E-3Q208C | 1382479-LFXP6E-3Q208C | LFXP6E-3Q208C | LFXP6E-3Q208C | LFXP6E-3Q208C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | Other; Tray | QFP; Other; 208-BFQFP | QFP | ||
| Pins | 208 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 6000 | 6000 | 6000 | 6000 |