FPGA LatticeXP Family 6000 Cells 320MHz 130nm Technology 1.2V 256-Pin FBGA Tray Product overview: LFXP6E-3FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6E-3FN256I can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
Win Source Part Number: 973633-LFXP6E-3FN256
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XP
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 188
Number of Logic Elements/Cells: 6000
Total RAM Bits: 73728
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 256-BGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFXP6
Product Status: Obsolete
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFXP6E-3FN256I | LFXP6E-3FN256I-ND | 973633-LFXP6E-3FN256I | LFXP6E-3FN256I | LFXP6E-3FN256I | LFXP6E-3FN256I |
| Product Name | 320MHz 1.2V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 2 | |||||
| Logic Cells / Logic Blocks | 6000 | 6000 | 6000 | 6000 | ||
| Package Type | Other; BGA | Other; 256-BGA | Other; 256-BGA | |||
| Internal Frequency | 320 MHz | |||||
| User I/Os | 188 pins | 188 pins | 188 pins |