Lattice Semiconductor Corporation SMD 400MHz 1.8V FPGA Programmable Logic Device LFXP6C-5TN144C

Description
FPGA 6K Logic Elements 400MHz 1.8V TQFP Surface Mount Product overview: LFXP6C-5TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SMD, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-5TN144C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA 6K Logic Elements 400MHz 1.8V TQFP Surface Mount Product overview: LFXP6C-5TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SMD, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-5TN144C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 400MHz 1.8V FPGA Programmable Logic Device
696-LFXP6C-5TN144C
SMD 400MHz 1.8V FPGA Programmable Logic Device 696-LFXP6C-5TN144C
FPGA 6K Logic Elements 400MHz 1.8V TQFP Surface Mount Product overview: LFXP6C-5TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SMD, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-5TN144C can be used for catalog matching and distributor lookup.

FPGA 6K Logic Elements 400MHz 1.8V TQFP Surface Mount Product overview: LFXP6C-5TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SMD, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-5TN144C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1069511-LFXP6C-5TN144C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1069511-LFXP6C-5TN144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1069511-LFXP6C-5TN144C
Win Source Part Number: 1069511-LFXP6C-5TN14 4C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XP Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 100 Number of Logic Elements/Cells: 6000 Total RAM Bits: 73728 Voltage - Supply: 1.71V ~ 3.465V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): LFXP3C-5TN144C; LFXP3C-3TN144C; LFXP3C-3T144C; XC3S100E-4TQG144I; EP1C3T144C7; EP1C3T144C7NLFXP6C5T N144C; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-1265,2832-LFXP6C -5TN144C,LFXP6C5TN14 4C Base Product Number: LFXP6 Product Status: Obsolete

Win Source Part Number: 1069511-LFXP6C-5TN144C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XP
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 100
Number of Logic Elements/Cells: 6000
Total RAM Bits: 73728
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): LFXP3C-5TN144C; LFXP3C-3TN144C; LFXP3C-3T144C; XC3S100E-4TQG144I; EP1C3T144C7; EP1C3T144C7NLFXP6C5TN144C;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-1265,2832-LFXP6C-5TN144C,LFXP6C5TN144C
Base Product Number: LFXP6
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1265-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1265-ND
FPGAs (Field Programmable Gate Array) 220-1265-ND
XP Field Programmable Gate Array (FPGA) IC 100 73728 6000 144-LQFP

XP Field Programmable Gate Array (FPGA) IC 100 73728 6000 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-5TN144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP6C-5TN144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP6C-5TN144C
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP6C-5TN144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP6C-5TN144C
FPGAs (Field Programmable Gate Array) LFXP6C-5TN144C
XP Field Programmable Gate Array (FPGA) IC 100 73728 6000 144-LQFP

XP Field Programmable Gate Array (FPGA) IC 100 73728 6000 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-5TN144C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP6C-5TN144C
Embedded - FPGAs (Field Programmable Gate Array) LFXP6C-5TN144C
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP6C-5TN144C 1069511-LFXP6C-5TN144C 220-1265-ND LFXP6C-5TN144C LFXP6C-5TN144C LFXP6C-5TN144C
Product Name SMD 400MHz 1.8V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6000 6000 6000 6000
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP
Internal Frequency 400 MHz
User I/Os 100 pins 100 pins 100 pins
Unlock Full Specs
to access all available technical data