XP Field Programmable Gate Array (FPGA) IC 100 73728 6000 144-LQFP
XP Field Programmable Gate Array (FPGA) IC 100 73728 6000 144-LQFP
IC FPGA 100 I/O 144TQFP
IC FPGA 100 I/O 144TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP6C-5T144C-ND | LFXP6C-5T144C | LFXP6C-5T144C | LFXP6C-5T144C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP | |
| Pins | 144 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 6000 | 6000 |