Lattice Semiconductor Corporation 400MHz 1.8V FPGA Programmable Logic Device LFXP6C-5QN208C

Description
FPGA 6K Logic Elements, 400MHz, 1.8V, 142 I/O, PQFP Product overview: LFXP6C-5QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-5QN208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA 6K Logic Elements, 400MHz, 1.8V, 142 I/O, PQFP Product overview: LFXP6C-5QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-5QN208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHz 1.8V FPGA Programmable Logic Device - 696-LFXP6C-5QN208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 1.8V FPGA Programmable Logic Device
696-LFXP6C-5QN208C
400MHz 1.8V FPGA Programmable Logic Device 696-LFXP6C-5QN208C
FPGA 6K Logic Elements, 400MHz, 1.8V, 142 I/O, PQFP Product overview: LFXP6C-5QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-5QN208C can be used for catalog matching and distributor lookup.

FPGA 6K Logic Elements, 400MHz, 1.8V, 142 I/O, PQFP Product overview: LFXP6C-5QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-5QN208C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP6C-5QN208C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP6C-5QN208C-ND
FPGAs (Field Programmable Gate Array) LFXP6C-5QN208C-ND
XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP

XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-5QN208C - 923027-LFXP6C-5QN208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-5QN208C
923027-LFXP6C-5QN208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-5QN208C 923027-LFXP6C-5QN208C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923027-LFXP6C-5QN208 C Series: XP Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 142 Part Status: Obsolete Family Name: LFXP6 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923027-LFXP6C-5QN208C
Series: XP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 142
Part Status: Obsolete
Family Name: LFXP6
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA, 1.8V FLASH, INSTANT ON, SMD - 477-LFXP6C-5QN208C - Utmel Electronic Limited
Hong Kong, China
FPGA, 1.8V FLASH, INSTANT ON, SMD
477-LFXP6C-5QN208C
FPGA, 1.8V FLASH, INSTANT ON, SMD 477-LFXP6C-5QN208C
FPGA, 1.8V FLASH, INSTANT ON, SMD

FPGA, 1.8V FLASH, INSTANT ON, SMD

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-5QN208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP6C-5QN208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP6C-5QN208C
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-5QN208C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP6C-5QN208C
Embedded - FPGAs (Field Programmable Gate Array) LFXP6C-5QN208C
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP6C-5QN208C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP6C-5QN208C
FPGAs (Field Programmable Gate Array) LFXP6C-5QN208C
XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP

XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP6C-5QN208C LFXP6C-5QN208C-ND 923027-LFXP6C-5QN208C 477-LFXP6C-5QN208C LFXP6C-5QN208C LFXP6C-5QN208C LFXP6C-5QN208C
Product Name 400MHz 1.8V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-5QN208C FPGA, 1.8V FLASH, INSTANT ON, SMD Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6000 6000 6000 6000
Package Type Other; PQFP Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP QFP QFP; Other; 208-BFQFP
Internal Frequency 400 MHz 400 MHz
User I/Os 142 pins 208 pins 142 pins 142 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details