Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923026-LFXP6C-5Q208C
Series: XP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 142
Part Status: Obsolete
Family Name: LFXP6
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP
IC FPGA 142 I/O 208QFP Product overview: LFXP6C-5Q208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-5Q208C can be used for catalog matching and distributor lookup.
IC FPGA 142 I/O 208QFP
IC FPGA 142 I/O 208QFP
XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 923026-LFXP6C-5Q208C | LFXP6C-5Q208C-ND | 696-LFXP6C-5Q208C | LFXP6C-5Q208C | LFXP6C-5Q208C | LFXP6C-5Q208C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-5Q208C | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | Other; Tray | QFP | QFP; Other; 208-BFQFP | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Pins | 208 | |||||
| Logic Cells / Logic Blocks | 6000 | 6000 | 6000 |