Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 877067-LFXP6C-5FN256
Series: XP
Features: series Field Programmable Gate Array (FPGA) IC 188 73728 6000
Package: Tray
Number of I/O: 188
Part Status: Obsolete
Family Name: LFXP6
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1802, LFXP6C-5FN256C-ND, LFXP6C5FN256C
IC FPGA 188 I/O 256FBGA Product overview: LFXP6C-5FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-5FN256C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
FPGA LatticeXP Family 6000 Cells 400MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
IC FPGA 188 I/O 256FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 877067-LFXP6C-5FN256C | 696-LFXP6C-5FN256C | 220-1802-ND | 477-LFXP6C-5FN256C | LFXP6C-5FN256C | LFXP6C-5FN256C | LFXP6C-5FN256C | LFXP6C-5FN256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-5FN256C | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA LatticeXP Family 6000 Cells 400MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 10200 | 6000 | 6000 | 6000 | ||||
| Package Type | Other; BGA | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | |||
| Internal Frequency | 400 MHz | 400 MHz | ||||||
| User I/Os | 195 pins | 256 pins | 188 pins | 188 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |