Lattice Semiconductor Corporation FPGA Programmable Logic Device LFXP6C-4QN208C

Description
IC FPGA 142 I/O 208QFP Product overview: LFXP6C-4QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-4QN208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 142 I/O 208QFP Product overview: LFXP6C-4QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-4QN208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LFXP6C-4QN208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFXP6C-4QN208C
FPGA Programmable Logic Device 696-LFXP6C-4QN208C
IC FPGA 142 I/O 208QFP Product overview: LFXP6C-4QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-4QN208C can be used for catalog matching and distributor lookup.

IC FPGA 142 I/O 208QFP Product overview: LFXP6C-4QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-4QN208C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1317985-LFXP6C-4QN208C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1317985-LFXP6C-4QN208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1317985-LFXP6C-4QN208C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1317985-LFXP6C-4QN20 8C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 142 Number of Logic Elements/Cells: 6000 Total RAM Bits: 73728 Voltage - Supply: 1.71V ~ 3.465V Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 208-BFQFP ECCN: EAR99 Fake Threat In the Open Market: 82 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1800,LFXP6C-4QN2 08C-ND,LFXP6C4QN208C Base Product Number: LFXP6 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1317985-LFXP6C-4QN208C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 142
Number of Logic Elements/Cells: 6000
Total RAM Bits: 73728
Voltage - Supply: 1.71V ~ 3.465V
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 208-BFQFP
ECCN: EAR99
Fake Threat In the Open Market: 82
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1800,LFXP6C-4QN208C-ND,LFXP6C4QN208C
Base Product Number: LFXP6
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1800-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1800-ND
FPGAs (Field Programmable Gate Array) 220-1800-ND
XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP

XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4QN208C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP6C-4QN208C
Embedded - FPGAs (Field Programmable Gate Array) LFXP6C-4QN208C
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4QN208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP6C-4QN208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP6C-4QN208C
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP6C-4QN208C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP6C-4QN208C
FPGAs (Field Programmable Gate Array) LFXP6C-4QN208C
XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP

XP Field Programmable Gate Array (FPGA) IC 142 73728 6000 208-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP6C-4QN208C 1317985-LFXP6C-4QN208C 220-1800-ND LFXP6C-4QN208C LFXP6C-4QN208C LFXP6C-4QN208C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 2
Logic Cells / Logic Blocks 6000 6000 6000 6000
Package Type Other; PQFP QFP; Other; 208-BFQFP Other; 208-BFQFP QFP QFP; Other; 208-BFQFP
Internal Frequency 360 MHz
User I/Os 142 pins 142 pins 142 pins
Unlock Full Specs
to access all available technical data