Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 877066-LFXP6C-4FN256
Series: XP
Features: series Field Programmable Gate Array (FPGA) IC 188 73728 6000
Package: Tray
Number of I/O: 188
Part Status: Obsolete
Family Name: LFXP6
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
FPGA LatticeXP Family 6000 Cells 360MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Product overview: LFXP6C-4FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360MHz, 1.8V, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 360MHz, 1.8V, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-4FN256I can be used for catalog matching and distributor lookup.
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 877066-LFXP6C-4FN256I | LFXP6C-4FN256I-ND | 696-LFXP6C-4FN256I | LFXP6C-4FN256I | LFXP6C-4FN256I | LFXP6C-4FN256I | LFXP6C-4FN256I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4FN256I | FPGAs (Field Programmable Gate Array) | 360MHz 1.8V 2.5V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; BGA | Other; 256-BGA | Other; 256-BGA | |||
| Pins | 256 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| System Gates | 2 | ||||||
| Logic Cells / Logic Blocks | 6000 | 6000 | 6000 |