Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP6C-4FN256C

Description
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
Request a Quote Datasheet
Description
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1264-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1264-ND
FPGAs (Field Programmable Gate Array) 220-1264-ND
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA

XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4FN256C - 1196280-LFXP6C-4FN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4FN256C
1196280-LFXP6C-4FN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4FN256C 1196280-LFXP6C-4FN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196280-LFXP6C-4FN25 6C Series: XP Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 188 Number of Logic Elements/Cells: 6000 Total RAM Bits: 73728 Part Status: Obsolete(EOL) Family Name: LFXP6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): APA150-FG256ES; APA150-FGG256ES; APA150-FFG256PP; Introduction Date: July 21, 2005 ECCN: 3A001.a.7.a Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196280-LFXP6C-4FN256C
Series: XP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 188
Number of Logic Elements/Cells: 6000
Total RAM Bits: 73728
Part Status: Obsolete(EOL)
Family Name: LFXP6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): APA150-FG256ES; APA150-FGG256ES; APA150-FFG256PP;
Introduction Date: July 21, 2005
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
375MHz FPGA Programmable Logic Device - 696-LFXP6C-4FN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz FPGA Programmable Logic Device
696-LFXP6C-4FN256C
375MHz FPGA Programmable Logic Device 696-LFXP6C-4FN256C
Field Programmable Gate Array, 720 CLBs, 375MHz, 720-Cell, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFXP6C-4FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-4FN256C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 720 CLBs, 375MHz, 720-Cell, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFXP6C-4FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-4FN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP6C-4FN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP6C-4FN256C
FPGAs (Field Programmable Gate Array) LFXP6C-4FN256C
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA

XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4FN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP6C-4FN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP6C-4FN256C
IC FPGA 188 I/O 256FBGA

IC FPGA 188 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4FN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP6C-4FN256C
Embedded - FPGAs (Field Programmable Gate Array) LFXP6C-4FN256C
IC FPGA 188 I/O 256FBGA

IC FPGA 188 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1264-ND 1196280-LFXP6C-4FN256C 696-LFXP6C-4FN256C LFXP6C-4FN256C LFXP6C-4FN256C LFXP6C-4FN256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4FN256C 375MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; BGA Other; 256-BGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 6000 6000 6000 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C9 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details