XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
FPGA LatticeXP Family 6000 Cells 360MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Product overview: LFXP6C-4F256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360MHz, 1.8V, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 360MHz, 1.8V, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-4F256I can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206220-LFXP6C-4F256I
Mounting: SMD (SMT)
Number of I/O: 188
Number of Logic Elements/Cells: 6000
Total RAM Bits: 73728
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FPBGA (17x17)
Supply Voltage - Operating: 1.71 V to 3.465 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1263-ND | 696-LFXP6C-4F256I | 206220-LFXP6C-4F256I | LFXP6C-4F256I | LFXP6C-4F256I | LFXP6C-4F256I | LFXP6C-4F256I |
| Product Name | FPGAs (Field Programmable Gate Array) | 360MHz 1.8V 2.5V FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4F256I | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; BGA | Other; 256-FPBGA (17x17) | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| System Gates | 2 | ||||||
| Logic Cells / Logic Blocks | 6000 | 6000 | 6000 | 6000 |