IC FPGA 188 I/O 256FBGA Product overview: LFXP6C-4F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-4F256C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070943-LFXP6C-4F256C
Mounting: SMD (SMT)
Number of I/O: 188
Number of Logic Elements/Cells: 6000
Total RAM Bits: 73728
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FPBGA (17x17)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFXP6C-4F256C | LFXP6C-4F256C-ND | 070943-LFXP6C-4F256C | LFXP6C-4F256C | LFXP6C-4F256C | LFXP6C-4F256C | LFXP6C-4F256C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-4F256C | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 6000 | 6000 | 6000 | 6000 | |||
| Package Type | Other; BGA | Other; 256-BGA | Other; 256-FPBGA (17x17) | Other; 256-BGA | Other; 256-BGA | ||
| Internal Frequency | 360 MHz | ||||||
| User I/Os | 188 pins | 188 pins | 188 pins |