Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-3F256I LFXP6C-3F256I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196276-LFXP6C-3F256 I Series: XP Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 188 Number of Logic Elements/Cells: 6000 Total RAM Bits: 73728 Part Status: Obsolete(EOL) Family Name: LFXP6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): APA150-FG256ES; APA150-FGG256ES; APA150-FFG256PP; Introduction Date: July 21, 2005 ECCN: 3A001.a.7.a Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196276-LFXP6C-3F256 I Series: XP Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 188 Number of Logic Elements/Cells: 6000 Total RAM Bits: 73728 Part Status: Obsolete(EOL) Family Name: LFXP6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): APA150-FG256ES; APA150-FGG256ES; APA150-FFG256PP; Introduction Date: July 21, 2005 ECCN: 3A001.a.7.a Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-3F256I - 1196276-LFXP6C-3F256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-3F256I
1196276-LFXP6C-3F256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-3F256I 1196276-LFXP6C-3F256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196276-LFXP6C-3F256 I Series: XP Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 188 Number of Logic Elements/Cells: 6000 Total RAM Bits: 73728 Part Status: Obsolete(EOL) Family Name: LFXP6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): APA150-FG256ES; APA150-FGG256ES; APA150-FFG256PP; Introduction Date: July 21, 2005 ECCN: 3A001.a.7.a Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196276-LFXP6C-3F256I
Series: XP
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 188
Number of Logic Elements/Cells: 6000
Total RAM Bits: 73728
Part Status: Obsolete(EOL)
Family Name: LFXP6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): APA150-FG256ES; APA150-FGG256ES; APA150-FFG256PP;
Introduction Date: July 21, 2005
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP6C-3F256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP6C-3F256I-ND
FPGAs (Field Programmable Gate Array) LFXP6C-3F256I-ND
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA

XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA

Buy Now Datasheet
320MHz 1.8V 2.5V FPGA Programmable Logic Device - 696-LFXP6C-3F256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MHz 1.8V 2.5V FPGA Programmable Logic Device
696-LFXP6C-3F256I
320MHz 1.8V 2.5V FPGA Programmable Logic Device 696-LFXP6C-3F256I
FPGA LatticeXP Family 6000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Product overview: LFXP6C-3F256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 1.8V, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, 1.8V, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-3F256I can be used for catalog matching and distributor lookup.

FPGA LatticeXP Family 6000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Product overview: LFXP6C-3F256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 1.8V, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, 1.8V, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-3F256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP6C-3F256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP6C-3F256I
FPGAs (Field Programmable Gate Array) LFXP6C-3F256I
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA

XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-3F256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP6C-3F256I
Embedded - FPGAs (Field Programmable Gate Array) LFXP6C-3F256I
IC FPGA 188 I/O 256FBGA

IC FPGA 188 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP6C-3F256I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP6C-3F256I
FPGAs (Field Programmable Gate Array) LFXP6C-3F256I
IC FPGA 188 I/O 256FBGA

IC FPGA 188 I/O 256FBGA

Supplier's Site Datasheet
FPGA LatticeXP Family 6000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray - 477-LFXP6C-3F256I - Utmel Electronic Limited
Hong Kong, China
FPGA LatticeXP Family 6000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray
477-LFXP6C-3F256I
FPGA LatticeXP Family 6000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray 477-LFXP6C-3F256I
FPGA LatticeXP Family 6000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray

FPGA LatticeXP Family 6000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-3F256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP6C-3F256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP6C-3F256I
IC FPGA 188 I/O 256FBGA

IC FPGA 188 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1196276-LFXP6C-3F256I LFXP6C-3F256I-ND 696-LFXP6C-3F256I LFXP6C-3F256I LFXP6C-3F256I LFXP6C-3F256I 477-LFXP6C-3F256I LFXP6C-3F256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-3F256I FPGAs (Field Programmable Gate Array) 320MHz 1.8V 2.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA LatticeXP Family 6000 Cells 320MHz 130nm Technology 1.8V/2.5V/3.3V 256-Pin FBGA Tray Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6000 6000 6000 6000 6000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.71 V ~ 3.465 V Other; 1.8V Other; 1.71V ~ 3.465V Other; 1.71V ~ 3.465V Other; 1.8V Other
Package Type Other; 256-BGA Other; BGA Other; 256-BGA Other; 256-BGA Other; 256-BGA
Pins 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details