Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070940-LFXP6C-3F256C
Mounting: SMD (SMT)
Number of I/O: 188
Number of Logic Elements/Cells: 6000
Total RAM Bits: 73728
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FPBGA (17x17)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC FPGA 188 I/O 256FBGA Product overview: LFXP6C-3F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP6C-3F256C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
IC FPGA 188 I/O 256FBGA
XP Field Programmable Gate Array (FPGA) IC 188 73728 6000 256-BGA
IC FPGA 188 I/O 256FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 070940-LFXP6C-3F256C | 696-LFXP6C-3F256C | LFXP6C-3F256C-ND | LFXP6C-3F256C | LFXP6C-3F256C | LFXP6C-3F256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP6C-3F256C | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 6000 | 6000 | 6000 | 6000 | ||
| Package Type | Other; 256-FPBGA (17x17) | Other; BGA | Other; 256-BGA | Other; 256-BGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other; 1.8V | Other; 1.71V ~ 3.465V | Other |