Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP3E-5TN144C

Description
XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP
Request a Quote
Description
XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFXP3E-5TN144C is a member of the LatticeXP family of FPGAs, featuring 100 I/Os and a logic capacity of 3.1K LUTs. It operates at a supply voltage of 1.2V and is packaged in a 144-pin TQFP. This FPGA supports a variety of I/O standards, including LVCMOS, LVTTL, SSTL, and HSTL, making it versatile for different interface requirements. The device is non-volatile and infinitely reconfigurable, allowing for instant-on capability and eliminating the need for external configuration memory. It also includes dedicated support for DDR memory interfaces up to DDR333 (166MHz) and offers multiple analog PLLs for clock management. The LFXP3E-5TN144C is suitable for applications requiring efficient power consumption, with a sleep mode that can reduce static current by up to 1000 times. Its design is supported by the ispLEVER design tool, which facilitates the implementation of complex designs and provides access to pre-designed IP modules.

Datasheet Summary
Powered by GS/AI

The LFXP3E-5TN144C is a member of the LatticeXP family of FPGAs, featuring 100 I/Os and a logic capacity of 3.1K LUTs. It operates at a supply voltage of 1.2V and is packaged in a 144-pin TQFP. This FPGA supports a variety of I/O standards, including LVCMOS, LVTTL, SSTL, and HSTL, making it versatile for different interface requirements. The device is non-volatile and infinitely reconfigurable, allowing for instant-on capability and eliminating the need for external configuration memory. It also includes dedicated support for DDR memory interfaces up to DDR333 (166MHz) and offers multiple analog PLLs for clock management. The LFXP3E-5TN144C is suitable for applications requiring efficient power consumption, with a sleep mode that can reduce static current by up to 1000 times. Its design is supported by the ispLEVER design tool, which facilitates the implementation of complex designs and provides access to pre-designed IP modules.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFXP3E-5TN144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP3E-5TN144C-ND
FPGAs (Field Programmable Gate Array) LFXP3E-5TN144C-ND
XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP

XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-5TN144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP3E-5TN144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP3E-5TN144C
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP3E-5TN144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP3E-5TN144C
FPGAs (Field Programmable Gate Array) LFXP3E-5TN144C
XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP

XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-5TN144C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP3E-5TN144C
Embedded - FPGAs (Field Programmable Gate Array) LFXP3E-5TN144C
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFXP3E-5TN144C-ND LFXP3E-5TN144C LFXP3E-5TN144C LFXP3E-5TN144C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details