Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196275-LFXP3E-5TN10
Series: XP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 62
Number of Logic Elements/Cells: 3000
Total RAM Bits: 55296
Part Status: Obsolete(EOL)
Family Name: LFXP3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): A3P600L-VQG100YI; A3P600L-VQG100Y; A3P600L-1VQ100YI;
Introduction Date: July 21, 2005
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
XP Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP
FPGA - Field Programmable Gate Array 3.1K LUTs 62 IO 1.2V -5 Spd Product overview: LFXP3E-5TN100C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3E-5TN100C can be used for catalog matching and distributor lookup.
IC FPGA 62 I/O 100TQFP
XP Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP
IC FPGA 62 I/O 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1196275-LFXP3E-5TN100C | LFXP3E-5TN100C-ND | 696-LFXP3E-5TN100C | LFXP3E-5TN100C | LFXP3E-5TN100C | LFXP3E-5TN100C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-5TN100C | FPGAs (Field Programmable Gate Array) | 1.2V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 3000 | 3000 | 3000 | 3000 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | ||
| Package Type | LFQP; Other; 100-LQFP | Other; TQFP | QFP | QFP; Other; 100-LQFP | ||
| Pins | 100 |