Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP3E-5Q208C

Description
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP
Request a Quote
Description
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFXP3E-5Q208C is a member of the LatticeXP family of FPGAs, featuring 136 I/Os and a logic capacity of 3.1K LUTs. It operates at a supply voltage of 1.2V and is packaged in a 208-pin PQFP. This FPGA supports a variety of I/O standards, including LVCMOS, LVTTL, and LVDS, making it versatile for different applications. The device is non-volatile and infinitely reconfigurable, allowing for quick power-up and reconfiguration without the need for external configuration memory. It includes dedicated support for DDR memory interfaces up to DDR333 (166MHz) and offers multiple analog PLLs for clock management. The LFXP3E-5Q208C also features a sleep mode that significantly reduces static current, enhancing power efficiency. This FPGA is suitable for applications requiring flexible logic implementation and efficient power management.

Datasheet Summary
Powered by GS/AI

The LFXP3E-5Q208C is a member of the LatticeXP family of FPGAs, featuring 136 I/Os and a logic capacity of 3.1K LUTs. It operates at a supply voltage of 1.2V and is packaged in a 208-pin PQFP. This FPGA supports a variety of I/O standards, including LVCMOS, LVTTL, and LVDS, making it versatile for different applications. The device is non-volatile and infinitely reconfigurable, allowing for quick power-up and reconfiguration without the need for external configuration memory. It includes dedicated support for DDR memory interfaces up to DDR333 (166MHz) and offers multiple analog PLLs for clock management. The LFXP3E-5Q208C also features a sleep mode that significantly reduces static current, enhancing power efficiency. This FPGA is suitable for applications requiring flexible logic implementation and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFXP3E-5Q208C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP3E-5Q208C-ND
FPGAs (Field Programmable Gate Array) LFXP3E-5Q208C-ND
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP3E-5Q208C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP3E-5Q208C
FPGAs (Field Programmable Gate Array) LFXP3E-5Q208C
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-5Q208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP3E-5Q208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP3E-5Q208C
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-5Q208C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP3E-5Q208C
Embedded - FPGAs (Field Programmable Gate Array) LFXP3E-5Q208C
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFXP3E-5Q208C-ND LFXP3E-5Q208C LFXP3E-5Q208C LFXP3E-5Q208C
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP QFP; Other; 208-BFQFP QFP
Pins 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 3000 3000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details