Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1052482-LFXP3E-3TN14
Mounting: SMD (SMT)
Number of I/O: 100
Number of Logic Elements/Cells: 3000
Total RAM Bits: 55296
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC FPGA 100 I/O 144TQFP Product overview: LFXP3E-3TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3E-3TN144C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP
XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP
IC FPGA 100 I/O 144TQFP
IC FPGA 100 I/O 144TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1052482-LFXP3E-3TN144C | 696-LFXP3E-3TN144C | LFXP3E-3TN144C-ND | LFXP3E-3TN144C | LFXP3E-3TN144C | LFXP3E-3TN144C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-3TN144C | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 3000 | 3000 | 3000 | 3000 | ||
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) | Other; TQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other | ||
| System Gates | 2 |