Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP3E-3QN208C

Description
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP
Request a Quote Datasheet
Description
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFXP3E-3QN208C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP3E-3QN208C-ND
FPGAs (Field Programmable Gate Array) LFXP3E-3QN208C-ND
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-3QN208C - 1196273-LFXP3E-3QN208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-3QN208C
1196273-LFXP3E-3QN208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-3QN208C 1196273-LFXP3E-3QN208C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196273-LFXP3E-3QN20 8C Series: XP Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 136 Number of Logic Elements/Cells: 3000 Total RAM Bits: 55296 Part Status: Obsolete(EOL) Family Name: LFXP3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): A3PE1500-PQ208; A3P600-FPQ208; A3PE1500-FPQ208; Introduction Date: July 21, 2005 ECCN: 3A001.a.7.a Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196273-LFXP3E-3QN208C
Series: XP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 136
Number of Logic Elements/Cells: 3000
Total RAM Bits: 55296
Part Status: Obsolete(EOL)
Family Name: LFXP3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): A3PE1500-PQ208; A3P600-FPQ208; A3PE1500-FPQ208;
Introduction Date: July 21, 2005
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
375MHz FPGA Programmable Logic Device - 696-LFXP3E-3QN208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz FPGA Programmable Logic Device
696-LFXP3E-3QN208C
375MHz FPGA Programmable Logic Device 696-LFXP3E-3QN208C
Field Programmable Gate Array, 384 CLBs, 375MHz, 384-Cell, CMOS, PQFP208, 28 X 28 MM, PLASTIC, LEAD FREE, QFP-208 Product overview: LFXP3E-3QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3E-3QN208C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 384 CLBs, 375MHz, 384-Cell, CMOS, PQFP208, 28 X 28 MM, PLASTIC, LEAD FREE, QFP-208 Product overview: LFXP3E-3QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3E-3QN208C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-3QN208C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP3E-3QN208C
Embedded - FPGAs (Field Programmable Gate Array) LFXP3E-3QN208C
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-3QN208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP3E-3QN208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP3E-3QN208C
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP3E-3QN208C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP3E-3QN208C
FPGAs (Field Programmable Gate Array) LFXP3E-3QN208C
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFXP3E-3QN208C-ND 1196273-LFXP3E-3QN208C 696-LFXP3E-3QN208C LFXP3E-3QN208C LFXP3E-3QN208C LFXP3E-3QN208C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3E-3QN208C 375MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP Other; PQFP QFP; Other; 208-BFQFP
Pins 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 3000 3000 3000 3000
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details