Lattice Semiconductor Corporation 3.3V FPGA Programmable Logic Device LFXP3C-4TN144C

Description
FPGA - Field Programmable Gate Array 3.1K LUTs 100 I/O 1.8/2.5/3.3V -4 Spd Product overview: LFXP3C-4TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-4TN144C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array 3.1K LUTs 100 I/O 1.8/2.5/3.3V -4 Spd Product overview: LFXP3C-4TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-4TN144C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V FPGA Programmable Logic Device
696-LFXP3C-4TN144C
3.3V FPGA Programmable Logic Device 696-LFXP3C-4TN144C
FPGA - Field Programmable Gate Array 3.1K LUTs 100 I/O 1.8/2.5/3.3V -4 Spd Product overview: LFXP3C-4TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-4TN144C can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array 3.1K LUTs 100 I/O 1.8/2.5/3.3V -4 Spd Product overview: LFXP3C-4TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-4TN144C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1795-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1795-ND
FPGAs (Field Programmable Gate Array) 220-1795-ND
XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP

XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-4TN144C - 1196272-LFXP3C-4TN144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-4TN144C
1196272-LFXP3C-4TN144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-4TN144C 1196272-LFXP3C-4TN144C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196272-LFXP3C-4TN14 4C Series: XP Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 100 Number of Logic Elements/Cells: 3000 Total RAM Bits: 55296 Part Status: Obsolete(EOL) Family Name: LFXP3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA150-TQ144ES; APA450-TQ144ES; APA450-TQ144PP; Introduction Date: July 21, 2005 ECCN: 3A001.a.7.a Country of Origin: Malaysia, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196272-LFXP3C-4TN144C
Series: XP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 100
Number of Logic Elements/Cells: 3000
Total RAM Bits: 55296
Part Status: Obsolete(EOL)
Family Name: LFXP3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA150-TQ144ES; APA450-TQ144ES; APA450-TQ144PP;
Introduction Date: July 21, 2005
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP3C-4TN144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP3C-4TN144C
FPGAs (Field Programmable Gate Array) LFXP3C-4TN144C
XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP

XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-4TN144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP3C-4TN144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP3C-4TN144C
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP3C-4TN144C 220-1795-ND 1196272-LFXP3C-4TN144C LFXP3C-4TN144C LFXP3C-4TN144C
Product Name 3.3V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-4TN144C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3000 3000 3000
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP
Internal Frequency 360 MHz
User I/Os 145 pins 100 pins
Unlock Full Specs
to access all available technical data