XP Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP
FPGA - Field Programmable Gate Array 3.1K LUTs 62 IO 1.8/ 2.5/3.3V -4 Spd Product overview: LFXP3C-4T100C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-4T100C can be used for catalog matching and distributor lookup.
FPGA - Field Programmable Gate Array 3.1K LUTs 62 IO 1.8/ 2.5/3.3V -4 Spd
IC FPGA 62 I/O 100TQFP
IC FPGA 62 I/O 100TQFP
XP Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP
IC FPGA 62 I/O 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP3C-4T100C-ND | 696-LFXP3C-4T100C | 477-LFXP3C-4T100C | LFXP3C-4T100C | LFXP3C-4T100C | LFXP3C-4T100C | LFXP3C-4T100C |
| Product Name | FPGAs (Field Programmable Gate Array) | 3.3V FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array 3.1K LUTs 62 IO 1.8/ 2.5/3.3V -4 Spd | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 100-LQFP | Other; TQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Pins | 100 | 100 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 2 | 2 | |||||
| Logic Cells / Logic Blocks | 3000 | 3000 | 3000 | 3000 |