Win Source Part Number: 970921-LFXP3C-4QN208
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XP
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 136
Number of Logic Elements/Cells: 3000
Total RAM Bits: 55296
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFXP3
Product Status: Obsolete
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP
Field Programmable Gate Array, 384 CLBs, 375MHz, 384-Cell, CMOS, PQFP208, 28 X 28 MM, PLASTIC, LEAD FREE, QFP-208 Product overview: LFXP3C-4QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-4QN208I can be used for catalog matching and distributor lookup.
IC FPGA 136 I/O 208QFP
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP
IC FPGA 136 I/O 208QFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 970921-LFXP3C-4QN208I | LFXP3C-4QN208I-ND | 696-LFXP3C-4QN208I | LFXP3C-4QN208I | LFXP3C-4QN208I | LFXP3C-4QN208I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | 375MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 3000 | 3000 | 3000 | 3000 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | 0 C (32 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.71V ~ 3.465V | Other; 1.8V | Other; 1.71V ~ 3.465V | |||
| Package Type | Other; 208-BFQFP | Other; PQFP | QFP; Other; 208-BFQFP | |||
| Pins | 208 |