XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP
XP Field Programmable Gate Array (FPGA) IC 136 55296 3000 208-BFQFP
IC FPGA 136 I/O 208QFP
IC FPGA 136 I/O 208QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP3C-3Q208I-ND | LFXP3C-3Q208I | LFXP3C-3Q208I | LFXP3C-3Q208I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| Pins | 208 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 3000 | 3000 |